EN
  • EN
  • DE

SKYFR-001439

Part No SKYFR-001439
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description 2300-2400 MHZ SMT ISOLATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Isolator
Frequency 2.3 GHz ~ 2.4 GHz
Isolation 20dB (Min)
Power - Average Forward 20 W
Insertion Loss 0.25dB (Max)
Connector Type SMT
Package / Case Module
Other Names 3569-SKYFR-001439CT,863-1973-2,863-1973-1,863-1973-6,3569-SKYFR-001439DKR,863-1973-6,863-1973-1,863-1973-2,3569-SKYFR-001439TR
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1236165-SKYFR-001439
Ultra Librarian 3D Model Ultra Librarian SKYFR-001439 CAD Model

Description

The Skyworks Solutions Inc. RF/IF and RFID component SKYFR-001439 is an isolator type in the RF Circulators and Isolators category.

  • Series: None
  • Connector Type: SMT
  • Package: tape & reel
  • Standard Package: 200 units
  • Frequency: 2.3 GHz ~ 2.4 GHz
  • Insertion Loss: 0.25dB (Max)
  • Isolation: 20dB (Min)
  • VSWR: Not Specified
  • Package/Case: module
  • MSL level: 1 (Unlimited)
  • HTSUS: 8517.79.0000
  • Power - Average Forward: 20 W

You May Also Be Interested in

Skyworks Solutions Inc.
2300-2400 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
3400-3600 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2110-2170 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
1805-1880 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
SNGL JNCTN CIRCULATOR 791-821MHZ
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CCW, /
Lowest to $7.1789
Skyworks Solutions Inc.
1930-1990 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CW, 3
Lowest to $4.0274

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess