EN
  • EN
  • DE

SKYFR-001389

Part No SKYFR-001389
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description 2110-2170 MHZ SMT CIRCULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Circulator
Frequency 2.11 GHz ~ 2.17 GHz
Isolation 22dB
Power - Average Forward 20 W
Insertion Loss 0.15dB
Connector Type SMT
Package / Case Module
Other Names 863-1968-6,863-1968-2,863-1968-6,863-1968-1,863-1968-1,3569-SKYFR-001389CT,863-1968-2,3569-SKYFR-001389TR,3569-SKYFR-001389DKR
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 1236170-SKYFR-001389
Ultra Librarian 3D Model Ultra Librarian SKYFR-001389 CAD Model

Description

The Skyworks Solutions Inc. SKYFR-001389 is an RF circulator used in various electronic circuits.

  • Frequency Range: 2.11 GHz to 2.17 GHz
  • Insertion Loss: 0.15dB
  • Isolation: 22dB
  • Component: reliable and efficient
  • Package: module
  • Connector: SMT
  • Standard Package: 200 units

You May Also Be Interested in

Skyworks Solutions Inc.
2110-2170 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
1805-1880 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
1930-1990 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
3400-3600 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT ISOLATOR
Need more? Email Us
TDK Corporation
CIRCULATOR, CU4S0508 SERIES, CW, /
Lowest to $6.6031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess