EN
  • EN
  • DE

TSL1315RA-100K5R1-PF

Part No TSL1315RA-100K5R1-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 5.1A 23 MOHM TH / Inductor Power Wirewound 10uH 10% 1KHz 90Q-Factor 5.1A 23mOhm DCR RDL Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series TSL
Packaging Tape in Box
Part Status Obsolete(EOL)
Inductance 10μH
Tolerance ±10%
Current Rating 5.1A
Current - Saturation 12A
Shielding Unshielded
DC Resistance (DCR) 23 mOhm Max
Q @ Freq 90 @ 2.52MHz
Frequency - Self Resonant 19MHz
Operating Temperature Range -20°C ~ 85°C
Test Frequency 1kHz
Mounting Style Through Hole
Package Radial
Dimension 0.551" Dia (14.00mm)
Height - Seated (Maximum) 0.669" (17.00mm)
Win Source Part Number 798482-TSL1315RA-100K5R1-PF
Popularity Medium
Supply and Demand Status Balance
Family Name TSL1315
Introduction Date June 25, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSL1315RA-100K5R1-PF CAD Model

Description

The TDK Corporation 798482-TSL1315RA-100K5R1-PF electronic component is an inductor, coil, or choke that belongs to the TSL series.

  • Package: Radial
  • Mounting Style: Through Hole
  • Current Rating: 5.1A
  • Inductance: 10μH
  • Tolerance: ±10%
  • Frequency - Self Resonant: 19MHz
  • Supply and Demand Status: Balance
  • Alternative Parts: NLI123C100MUTBF, LHL13NB100K, 16RHBP-100M, LHFP13BB100M

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess