EN
  • EN
  • DE

LENOVO 94Y7343 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/ 2.9GHz/1600MHz/20MB Upgrade Kit

Part No LENOVO 94Y7343 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/ 2.9GHz/1600MHz/20MB Upgrade Kit
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2690
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425771-LENOVO 94Y7343 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/ 2.9GHz/1600MHz/20MB Upgrade Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y7343 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/ 2.9GHz/1600MHz/20MB Upgrade Kit CAD Model

Description

The LENOVO 94Y7343 - Intel Xeon 8C Processor Model E5-2690 Upgrade Kit signifies a significant leap in processing power and efficiency for enterprise-grade servers and workstations. Engineered to deliver top-tier performance, this 8-core processor kit operates at a base frequency of 2.9GHz, with the capability to achieve even higher speeds through Intel's Turbo Boost Technology. This ensures swift handling of demanding applications and workloads, from complex databases to intensive data analytics, without missing a beat. The presence of a substantial 20MB cache further enhances the processor's ability to handle large data sets efficiently, reducing the time spent waiting for data retrieval. Consuming 135W of power, it balances performance with energy efficiency, maintaining optimal operation without excessive power consumption. The kit's support for 1600MHz memory interfaces enables faster data transfer rates, ensuring that the system's memory bandwidth is not a bottleneck. Furthermore, it comes complete with all necessary components for upgrading, making it an ideal choice for IT professionals looking to boost the capabilities of their Lenovo servers or workstations significantly.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess