The LBC817-16WT1G is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for amplification and switching applications in various electronic circuits. This transistor is commonly used in audio amplifiers, switching circuits, and signal processing circuits. It features a high current gain and low saturation voltage, making it suitable for efficient amplification and switching operations.
Applications
- Audio amplification in preamplifiers and amplifiers.
- Switching circuits for driving relays and other loads.
- Signal processing circuits for amplification and filtering.
- General-purpose amplification in various electronic devices.
- Driver stages for higher-power transistors.
Features
- High current gain: Provides efficient amplification of signals.
- Low saturation voltage: Minimizes power loss in switching applications.
- Small package size: Allows for compact circuit layouts.
- High reliability: Ensures stable performance in various environmental conditions.
- RoHS compliant: Environmentally friendly construction.
Benefits
- Improved signal amplification: High current gain ensures efficient amplification of weak signals.
- Reduced power consumption: Low saturation voltage minimizes power loss in switching applications.
- Space-saving design: Small package enables the design of compact electronic devices.
- Reliable operation: Ensures stable and consistent performance in various applications.
- Environmentally friendly: RoHS compliance ensures that the device meets environmental regulations.
Additional Details
The LBC817-16WT1G is typically available in a SOT-323 package. Its current gain is specified at a particular collector current and voltage. The collector-emitter saturation voltage is low, which is beneficial in switching applications. This transistor is suitable for a wide range of applications in both analog and digital circuits. Its operating temperature range ensures reliable performance across different environmental conditions.