EN
  • EN
  • DE

LBC848BWT1G

Part No LBC848BWT1G
Manufacturer Leshan Radio
Description General Purpose Transistors NPN Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195259-LBC848BWT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LBC848BWT1G CAD Model

Description

The LBC848BWT1G is an NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits for signal amplification, small signal switching, and driving small loads.

Applications

  • General-purpose amplification
  • Small signal switching
  • Driver circuits
  • Audio amplification stages
  • DC-DC converters
  • Linear regulators

Features

  • NPN Polarity: Suitable for circuits requiring NPN transistors.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Halogen-Free: Compliant with environmental standards.

Benefits

  • Improved Circuit Performance: Provides reliable amplification and switching functions.
  • Compact Design: Surface mount package allows for high-density circuit layouts.
  • Energy Efficient: Low saturation voltage minimizes power losses.
  • Simplified Assembly: Surface mount design streamlines manufacturing processes.
  • Environmentally Friendly: Halogen-free construction adheres to environmental regulations.

Technical Specifications

The LBC848BWT1G typically features a collector-emitter voltage (VCEO) rating of 30V, collector current (IC) rating of 0.1A to 0.2A, and a power dissipation (PD) rating around 200mW to 350mW. The DC current gain (hFE) typically ranges from 100 to 800, depending on the specific operating conditions. Its transition frequency (fT) is typically in the range of 100MHz to 300MHz, making it suitable for high-frequency applications.

The device is commonly available in a SOT-323 or similar small surface-mount package, which makes it suitable for high-density PCB layouts and automated assembly processes. The transistor's characteristics make it a suitable choice for a variety of low-power amplification and switching applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,875+ $0.0267 $50.0625
4,570+ $0.0219 $100.0830
7,080+ $0.0212 $150.0960
9,760+ $0.0205 $200.0800
12,565+ $0.0199 $250.0435
16,855+ $0.0178 $300.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,100 pieces
MOQ: 1875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess