EN
  • EN
  • DE
  • IT

LMBR1200FT1G

Part No LMBR1200FT1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 1.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201025-LMBR1200FT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBR1200FT1G CAD Model

Description

The LMBR1200FT1G is a Schottky Barrier Rectifier manufactured by Leshan Radio. It is designed for high-frequency switching applications where low forward voltage drop and fast switching speeds are essential. This device is commonly used in power supplies, DC-DC converters, and other applications requiring efficient rectification.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Reverse Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Surge Current Capability
  • Small Surface Mount Package
  • High Reliability

Benefits

  • Improved Efficiency in Power Conversion
  • Reduced Power Dissipation
  • Minimized Switching Losses
  • Smaller Board Footprint
  • Enhanced System Performance

Additional Details

The LMBR1200FT1G offers a low forward voltage drop, minimizing power losses during conduction. Its fast switching speed reduces switching losses and improves the overall efficiency of the circuit. The high surge current capability allows the device to withstand transient current surges without damage. The small surface mount package makes it easy to integrate into densely populated circuit boards. The LMBR1200FT1G is designed for reliable operation in a variety of environmental conditions. The specific voltage and current ratings should be consulted in the device datasheet. It is commonly used in applications where space is limited and efficiency is critical, providing a compact and reliable solution for high-frequency rectification. Proper heatsinking may be required depending on the application and operating conditions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0566 $56.3170
2,420+ $0.0464 $112.2880
3,745+ $0.0449 $168.1505
5,155+ $0.0435 $224.2425
6,650+ $0.0421 $279.9650
8,905+ $0.0377 $335.7185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,460 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess