EN
  • EN
  • DE
  • IT

LMBR120ET1G

Part No LMBR120ET1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 1.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201027-LMBR120ET1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMBR120ET1G CAD Model

Description

The LMBR120ET1G is a PNP, low saturation transistor manufactured by Leshan Radio. It is designed for low voltage, high current switching applications where minimizing saturation voltage is crucial for efficiency.

Applications:

  • Load Switching: Used as a switch to control moderate current loads in various electronic circuits.
  • DC-DC Converters: Implemented in DC-DC conversion circuitry to regulate voltage levels.
  • Power Management: Found in power management systems for efficient power distribution.
  • Motor Control: Employed in low-power motor control circuits.

Features:

  • Low Saturation Voltage: Minimizes power loss across the transistor when it's turned on.
  • High Current Capability: Can handle moderate current levels.
  • PNP Transistor: A PNP bipolar junction transistor.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Efficiency: Low saturation voltage leads to less power dissipation and higher overall circuit efficiency.
  • Compact Design: Surface mount package saves space on the circuit board.
  • Reliable Switching: Provides reliable switching performance in various applications.

Additional Details:

The LMBR120ET1G is commonly used in portable devices, battery-powered systems, and other applications where efficiency and size are important. Its low saturation voltage characteristic makes it suitable for applications requiring minimal voltage drop and power loss. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal properties, and application guidelines.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0356 $50.0180
3,425+ $0.0292 $100.0100
5,305+ $0.0283 $150.1315
7,300+ $0.0274 $200.0200
9,435+ $0.0265 $250.0275
12,660+ $0.0237 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess