The LMBR120FT1G is a Schottky Barrier Rectifier manufactured by Leshan Radio. It is designed for high-efficiency rectification and fast switching applications. The device's low forward voltage drop minimizes power loss, making it ideal for use in circuits where efficiency is paramount. Its compact surface-mount package allows for high-density PCB designs.
Applications
- Switching Power Supplies
- DC-DC Converters
- Reverse Polarity Protection
- Freewheeling Diode in Inductive Loads
- Solar Panel Bypass Diodes
Features
- Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Surface Mount Package (SOD-123FL): Facilitates automated assembly and compact designs.
- High Surge Current Capability: Provides robustness against transient overcurrent events.
- RoHS Compliant: Ensures compliance with environmental regulations.
Benefits
- Improved Efficiency: Low forward voltage drop minimizes power losses, leading to higher overall system efficiency.
- Reduced Heat Generation: Lower power dissipation results in less heat, improving reliability and thermal management.
- Compact Design: Surface mount package allows for smaller and denser circuit designs.
- Enhanced Reliability: High surge current capability provides protection against transient events, increasing overall system robustness.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The LMBR120FT1G typically features a forward voltage of approximately 0.5V at 1A and a maximum reverse voltage of 20V. Its compact SOD-123FL package is designed for surface mount assembly, enabling efficient manufacturing processes. This rectifier is commonly found in portable electronic devices, power adapters, and other applications where high efficiency and compact size are critical design considerations. Its robust construction ensures reliable operation in demanding environments.