The LMBR330FT1G is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. This transistor is designed for general purpose switching and amplification applications, particularly in low-power circuits. It is commonly used as a switch or driver in a wide range of electronic devices.
Applications
- Low-side switching
- Driver circuits for LEDs and small motors
- Amplification in audio circuits
- General purpose switching applications
- Linear regulators
Features
- Low saturation voltage: Reduces power loss in switching applications.
- High current gain: Provides efficient amplification of signals.
- Surface-mount package: Facilitates automated assembly and reduces board space.
- Small form factor: Allows for compact circuit designs.
- PNP configuration: Suitable for sinking current.
Benefits
- Efficient switching: Low saturation voltage minimizes power dissipation.
- Versatile application: Can be used in a wide range of switching and amplification circuits.
- Simplified assembly: Surface-mount package reduces manufacturing costs.
- Compact designs: Small size allows for miniaturization of circuits.
- Improved performance: High current gain provides efficient signal amplification.
Technical Specifications
The LMBR330FT1G typically features a collector-emitter voltage (VCEO) of -30V. The collector current (IC) is typically rated at -0.8A. The DC current gain (hFE) is usually between 100 and 300, depending on the collector current. The saturation voltage (VCE(sat)) is typically around -0.3V at a collector current of -0.5A. The device is usually packaged in a SOT-23 package.