The LMBT2222ATT1G is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It's designed for use in a wide variety of switching and amplification applications. This transistor is commonly used in signal amplification, switching circuits, and driver stages due to its reliable performance and cost-effectiveness.
Applications
- General Purpose Amplification
- Switching Circuits
- Driver Stages
- Oscillators
- Linear Amplifiers
Features
- NPN Bipolar Junction Transistor (BJT)
- High Current (IC = 600 mA)
- Low Saturation Voltage
- High Transition Frequency (fT)
- Surface Mount Package (SOT-23)
- AEC-Q101 Qualified
Benefits
- Versatile component suitable for many different circuit designs.
- Capable of handling moderate current levels.
- Efficient switching performance due to low saturation voltage.
- Suitable for high-frequency applications.
- Compact size for space-constrained applications because of the surface mount package.
- High reliability and quality due to AEC-Q101 qualification for automotive applications.
Technical Specifications
The LMBT2222ATT1G has a collector-emitter voltage (VCEO) rating that defines its maximum operating voltage. The collector current (IC) is rated up to 600mA. The transition frequency (fT) is a key parameter for high-frequency performance. The device is housed in a small SOT-23 surface-mount package. The DC current gain (hFE) is a crucial parameter for amplifier design. The operating temperature range typically covers industrial requirements. The transistor is designed for general-purpose amplification and switching applications. The specific hFE values vary depending on the collector current.
This transistor is widely used due to its balance of performance, cost, and reliability, making it a popular choice for a wide range of electronic designs.