EN
  • EN
  • DE

SOD4004-SH

Part No SOD4004-SH
Manufacturer Leshan Radio
Catalog Misc Products
Description Cavity-free glass passivated junction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838441-SOD4004-SH
Ultra Librarian 3D Model Ultra Librarian SOD4004-SH CAD Model

Description

The SOD4004-SH is a surface-mount rectifier diode manufactured by Leshan Radio. It is designed for applications requiring efficient rectification of AC signals into DC signals.

Applications:

  • AC to DC power conversion in electronic devices.
  • Reverse polarity protection.
  • Free-wheeling diode applications in inductive circuits.
  • General rectification purposes in low to medium power circuits.
  • Adaptors and chargers.

Features:

  • Surface Mount Device: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Provides reliable performance under transient conditions.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Ensures consistent performance over the lifespan of the device.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Efficient Power Conversion: The low forward voltage drop contributes to higher energy efficiency in power conversion circuits.
  • Compact Design: Surface mount packaging allows for denser circuit designs and smaller product sizes.
  • Robust Performance: High surge current capability ensures reliable operation even under transient voltage conditions.
  • Long-Term Reliability: Designed for stable and consistent performance over extended periods.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process and reduces assembly costs.

Technical Specifications:

While specific datasheets might be needed for precise values, typical specifications for a diode in the SOD-4004 package include:

  • Repetitive Peak Reverse Voltage (Vrrm): Typically around 400V.
  • Average Forward Current (If(AV)): Typically around 1A.
  • Forward Voltage (Vf): Typically around 1.1V at rated current.
  • Reverse Leakage Current (Ir): Typically a few microamps at rated voltage.
  • Operating Temperature Range: Typically -55°C to +150°C.
  • Package Type: SOD-4004 (Surface Mount).

The SOD4004-SH from Leshan Radio is a reliable and efficient rectifier diode suitable for a variety of power conversion and protection applications. Its surface-mount design and robust performance characteristics make it a popular choice for modern electronic devices.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0180 $50.0400
6,760+ $0.0148 $100.0480
10,490+ $0.0143 $150.0070
14,495+ $0.0138 $200.0310
18,660+ $0.0134 $250.0440
25,000+ $0.0120 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess