EN
  • EN
  • DE

SODJ24A-SH

Part No SODJ24A-SH
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095394-SODJ24A-SH
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SODJ24A-SH CAD Model

Description

The SODJ24A-SH is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. The 'J' in the part number suggests it is a TVS diode and '24A' indicates a standoff voltage of 24V.

Applications

  • ESD Protection: Protects circuits from electrostatic discharge events.
  • Lightning Surge Protection: Protects equipment from damage caused by lightning strikes.
  • Transient Voltage Suppression: Absorbs voltage spikes in power supplies and data lines.
  • Automotive Electronics: Protects sensitive components in automotive systems.
  • Industrial Control Systems: Provides protection against voltage transients in industrial environments.

Features

  • Surface Mount Package: SOD-123 or similar package style, facilitating easy assembly on printed circuit boards.
  • Fast Response Time: Quickly clamps voltage transients to safe levels.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Unidirectional: Protects against positive voltage transients.

Benefits

  • Circuit Protection: Protects sensitive components from voltage transients.
  • Improved Reliability: Reduces the risk of component failure due to voltage surges.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Easy Assembly: Facilitates automated assembly on printed circuit boards.
  • Long Service Life: Provides reliable protection over a wide range of operating conditions.

Technical Specifications

The SODJ24A-SH has a standoff voltage of 24V. The clamping voltage is typically around 38.9V at a specified test current. The peak pulse power dissipation is around 400W or greater with a 10/1000µs waveform. The surge current capability is typically 10.3A with a 10/1000µs waveform. It is packaged in a surface mount SOD-123 package or similar. The operating temperature range is typically from -55°C to +150°C. Refer to the Leshan Radio datasheet for the exact specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess