EN
  • EN
  • DE

LXT400NE

Part No LXT400NE
Manufacturer Level One
Catalog OEM Parts (J - L)
Description Telecom Circuit, 1-Func, CMOS, PDIP28 Telecom Circuit, 1-Func, CMOS, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015629-LXT400NE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT400NE CAD Model

Description

The LXT400NE is a single-chip Ethernet transceiver manufactured by Level One Communications. It is designed to provide a physical layer interface for Ethernet networks, enabling data transmission and reception over twisted-pair cables.

Applications

  • Ethernet Network Interface Cards (NICs): Used in network interface cards to connect computers to Ethernet networks.
  • Embedded Systems: Employed in embedded systems requiring Ethernet connectivity.
  • Routers and Switches: Utilized in routers and switches for physical layer Ethernet communication.
  • Industrial Automation Equipment: Integrated into industrial automation equipment for network communication.

Features

  • 10/100 Mbps Ethernet Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • IEEE 802.3 Compliant: Complies with the IEEE 802.3 Ethernet standard.
  • Auto-Negotiation: Automatically negotiates the optimal speed and duplex mode with the connected device.
  • MII/RMII Interface: Provides a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to a MAC (Media Access Controller).
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Seamless Ethernet Connectivity: Provides a reliable physical layer interface for Ethernet networks.
  • Simplified System Design: Simplifies system design with its integrated functionality.
  • Reduced Component Count: Reduces the number of components required for Ethernet connectivity.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet applications.
  • Easy Integration: Facilitates easy integration into various systems.

Additional Details

The LXT400NE integrates various functions, including transmit and receive filters, encoding and decoding logic, and collision detection circuitry. It typically operates from a 3.3V power supply. Proper termination and impedance matching are crucial for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, application circuits, and operating instructions. The MII/RMII interface allows for easy connection to a MAC controller, which handles the higher-layer Ethernet protocols. This transceiver is commonly used in various networking devices and embedded systems to provide reliable Ethernet connectivity.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess