EN
  • EN
  • DE

LXT901PC

Part No LXT901PC
Manufacturer Level One
Catalog OEM Parts (J - L)
Description Plcc Plcc Plcc Plcc Plcc Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007626-LXT901PC
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT901PC CAD Model

Description

The LXT901PC is a single-chip Ethernet transceiver manufactured by Level One. It is designed to provide a physical layer interface between a media access controller (MAC) and a twisted pair Ethernet cable. This chip is used in network interface cards (NICs), embedded systems, and other networking devices.

Applications

  • Network Interface Cards (NICs)
  • Embedded Systems with Ethernet Connectivity
  • Hubs and Switches
  • Routers
  • Industrial Automation Equipment

Features

  • 10BASE-T Transceiver: Supports the 10 Mbps Ethernet standard over twisted pair cable.
  • Integrated Filtering: Includes filtering to reduce noise and improve signal quality.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Low Power Consumption: Designed for energy efficiency.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits

  • Easy Integration: Simplifies the design of Ethernet interfaces.
  • Reliable Connectivity: Provides robust and reliable Ethernet communication.
  • Reduced Component Count: Integrates multiple functions into a single chip.
  • Lower System Cost: Reduces the overall cost of the Ethernet interface.
  • Energy Efficient: Low power consumption reduces energy costs.

The LXT901PC provides all the necessary functions to transmit and receive data over a 10BASE-T Ethernet network. It includes transmit and receive filters, collision detection, and auto-negotiation capabilities. The auto-negotiation feature allows the chip to automatically detect the link speed and duplex mode of the connected device, simplifying network configuration. The chip is designed to meet the IEEE 802.3 standard for Ethernet communication. It also includes built-in protection against electrostatic discharge (ESD) and other electrical transients, enhancing its reliability in harsh environments. The transceiver integrates the analog and digital circuitry required for Ethernet communication. Level One designed this chip for use in various networking applications, offering a cost-effective and reliable solution for Ethernet connectivity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess