EN
  • EN
  • DE

GD74LS10

Part No GD74LS10
Manufacturer LG
Catalog Custom Parts (E - I)
Description Dual 4-INPUT Positive And Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219994-GD74LS10
Categories Custom Parts
Manufacturer LG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD74LS10 CAD Model

Description

The GD74LS10 is a triple 3-input NAND gate from the 74LS series, manufactured by LG. This integrated circuit is a fundamental building block in digital logic circuits, performing the NAND (Not AND) operation on three inputs. It is commonly used for implementing combinational logic functions and for building more complex digital systems.

Applications:

  • Digital Logic Circuits
  • Combinational Logic Design
  • Data Encoding and Decoding
  • Control Systems
  • Signal Processing

Features:

  • Triple 3-Input NAND Gates: Contains three independent 3-input NAND gates in a single package.
  • Low Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.75V to 5.25V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatibility: Compatible with other TTL logic devices.

Benefits:

  • Versatile Logic Function: NAND gates are universal gates and can be used to implement any other logic function.
  • Reduced Component Count: Integrates three NAND gates into a single package, saving board space.
  • Improved System Performance: Low propagation delay ensures fast switching speeds.
  • Increased Reliability: High noise immunity minimizes the risk of false triggering.
  • Cost-Effective Solution: Provides a cost-effective way to implement digital logic functions.

Additional Details:

The GD74LS10 is typically available in a 14-pin DIP (Dual In-Line Package). The output of each NAND gate is low only when all three inputs are high; otherwise, the output is high. Propagation delay times are typically in the range of 10-15 ns. The device is designed for commercial temperature ranges. It's a staple component in educational electronics, hobbyist projects and legacy industrial control systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4171 $58.3940
340+ $0.3423 $116.3820
525+ $0.3316 $174.0900
720+ $0.3209 $231.0480
935+ $0.3102 $290.0370
1,250+ $0.2781 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess