EN
  • EN
  • DE

MC100EPT22DT

Part No MC100EPT22DT
Manufacturer ON Semiconductor
Description 3.3V Dual LVTTL/LVCMOS to Differential LVPECL to Differential LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216794-MC100EPT22DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EPT22DT CAD Model

Description

The MC100EPT22DT is a versatile dual differential LVPECL to LVTTL/LVCMOS translator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance integrated circuit is engineered to translate signals between different voltage domains, offering a reliable interface solution for various applications in the telecommunications, computing, and industrial markets.

Key Features

  • Signal Translation: Converts dual differential LVPECL signals to LVTTL/LVCMOS levels, enabling communication between devices operating at different voltage standards.
  • High-Speed Operation: Capable of handling clock frequencies up to 3.3V/5V, making it suitable for high-speed data transmission and processing tasks.
  • Power Supply Flexibility: Compatible with a supply voltage range of 3.0V to 3.6V, allowing for integration into various system designs without the need for additional power regulation.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Packaging: Available in a compact 8-lead SOIC package, providing a space-saving solution for densely packed PCBs.

Applications

  • High-speed data communication
  • Signal conversion for mixed-voltage systems
  • Networking equipment such as routers, switches, and hubs
  • Data storage and retrieval systems
  • Clock distribution and timing conversion

Performance Advantages

The MC100EPT22DT is designed to deliver exceptional performance and reliability. Its ability to interface between LVPECL and LVTTL/LVCMOS logic levels without the need for external components simplifies design and reduces system complexity. Additionally, the device's robust construction ensures signal integrity even in the presence of environmental stressors, making it an ideal choice for demanding applications.

With its combination of high-speed operation, signal integrity, and design flexibility, the MC100EPT22DT from ON Semiconductor is an excellent choice for engineers looking to bridge the gap between disparate voltage logic families in their electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4839 $62.9034
14+ $8.6024 $120.4336
21+ $8.3333 $174.9993
29+ $8.0642 $233.8618
38+ $7.7963 $296.2594
50+ $6.9889 $349.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess