EN
  • EN
  • DE
  • IT

GD74LS153

Part No GD74LS153
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013056-GD74LS153
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS153 CAD Model

Description

The GD74LS153 from LG is a dual 4-to-1 line data selector/multiplexer. This device contains two independent 4-input multiplexers, each with its own select inputs (A and B) and an enable input (G). The select inputs determine which of the four data inputs (C0-C3) is routed to the output (Y). The enable input must be low for the multiplexer to be active. The 'LS153' is commonly used in applications requiring data selection, routing, and multiplexing.

Applications:

  • Data Selection: Choosing one of several data sources to be used in a system.
  • Data Routing: Directing data from one point to another based on control signals.
  • Address Multiplexing: Sharing address lines between multiple memory devices.
  • Function Generation: Implementing simple logic functions using data selection.
  • Keyboard Scanning: Multiplexing keyboard inputs to reduce the number of required input pins.

Features:

  • Dual 4-to-1 Multiplexer: Contains two independent 4-input multiplexers.
  • Separate Select Inputs: Each multiplexer has its own select inputs for independent control.
  • Enable Input: Allows for disabling the multiplexer output.
  • TTL Compatible: Compatible with standard TTL (Transistor-Transistor Logic) voltage levels.
  • Low Power Consumption: Consumes relatively little power compared to other logic families.

Benefits:

  • Simplified Circuit Design: Reduces the number of components required for data selection and multiplexing.
  • Flexible Data Routing: Allows for easy routing of data based on control signals.
  • Efficient Data Selection: Quickly selects one of several data sources for processing.
  • Reduced Pin Count: Multiplexing reduces the number of pins required for data input.
  • Versatile Application: Suitable for a wide range of data selection and multiplexing applications.

The GD74LS153 is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, input/output voltage levels, and enable delay. The select inputs determine which data input is routed to the output when the enable input is active (low). Refer to the manufacturer's datasheet for detailed information on pinout, electrical characteristics, and application circuits.

You May Also Be Interested in

Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Texas Instruments
F642429AGFNR Ti
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Generic
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess