EN
  • EN
  • DE
Part No J503
Manufacturer Linear Integrated Systems
Description CURRENT REGULATING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1191343-J503
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian J503 CAD Model

Description

The J503 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Linear Integrated Systems (LIS). It is designed for low-noise amplifier and high-impedance buffer applications. LIS is known for producing high-quality, precision discrete components.

Applications:

  • Low-noise amplifiers: Used in sensitive audio and instrumentation circuits.
  • High-impedance buffers: Provides impedance matching between circuits.
  • Analog switches: Can be used as a voltage-controlled switch.
  • Current sources: Can be configured as a stable current source.
  • Mixers: Used in RF and audio mixer circuits.

Features:

  • P-Channel JFET: Offers a specific polarity for circuit design.
  • Low Noise: Minimizes unwanted noise in sensitive applications.
  • High Input Impedance: Reduces loading effects on signal sources.
  • High Gain: Provides signal amplification.
  • Low Capacitance: Ensures high-frequency performance.
  • Fast Switching Speed: Enables quick switching in analog switch applications.

Benefits:

  • Improved Signal Clarity: Low noise characteristics preserve signal integrity.
  • Reduced Signal Loading: High input impedance minimizes signal attenuation.
  • Enhanced Circuit Performance: High gain and fast switching speed optimize circuit operation.
  • Stable Operation: Designed for reliable performance over a wide range of conditions.
  • Versatile Application: Suitable for various analog circuit designs.

Additional Details:

The J503 is typically available in a TO-92 package. Key electrical characteristics include gate-source cutoff voltage (VGS(off)), drain current (IDSS), and transconductance (gm). Consult the datasheet for precise specifications and application guidelines. Proper biasing is essential for optimal performance in amplifier circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess