EN
  • EN
  • DE
Part No J505
Manufacturer Linear Integrated Systems
Description CURRENT REGULATING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1191344-J505
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian J505 CAD Model

Description

The J505 is a high-performance N-Channel JFET (Junction Field-Effect Transistor) manufactured by Linear Integrated Systems. It is designed for low-noise, high-gain amplification applications. The J505 offers excellent input characteristics and is known for its superior performance in sensitive analog circuits. Its key features include low input capacitance and gate leakage, making it suitable for precision measurement and instrumentation.

Applications:

  • Audio preamplifiers
  • Instrumentation amplifiers
  • Low-noise amplifiers
  • Mixers
  • High-impedance buffer amplifiers

Features:

  • Low Noise: Minimizes unwanted signal interference.
  • High Gain: Provides significant signal amplification.
  • Low Input Capacitance: Ensures minimal signal distortion.
  • Low Gate Leakage: Maintains signal integrity over a wide range of operating conditions.
  • High Input Impedance: Reduces loading effects on signal sources.

Benefits:

  • Improved Signal Quality: Low noise and distortion characteristics enhance signal fidelity.
  • Enhanced Sensitivity: High gain allows for the amplification of weak signals.
  • Stable Performance: Low leakage and capacitance ensure consistent operation.
  • Versatile Application: Suitable for a wide range of analog circuits.
  • Reliable Operation: Robust design and high-quality manufacturing provide long-term stability.

Additional Details:

The J505 is typically used in circuits where a very high input impedance is required, such as electrometer amplifiers and high-end audio equipment. Its low noise figure makes it an excellent choice for the front end of sensitive receivers and preamplifiers. The J505 comes in a variety of package types, including through-hole and surface-mount options. Detailed specifications can be found in the Linear Integrated Systems datasheet, including parameters such as transconductance, pinch-off voltage, and input capacitance. Careful attention to biasing and circuit layout is essential to achieve optimal performance. The J505 offers a cost-effective solution for demanding analog applications, providing a balance of performance and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess