EN
  • EN
  • DE

LT4356CDE-2

Part No LT4356CDE-2
Manufacturer Linear Integrated Systems
Description Surge Stopper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1206831-LT4356CDE-2
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-2 CAD Model

Description

The LT4356CDE-2 is a surge stopper designed to protect sensitive electronics from high voltage transients. This robust device limits the output voltage during surge events, preventing damage to downstream components. It operates by regulating the voltage drop across an external MOSFET, effectively clamping the output voltage to a safe level. The LT4356CDE-2 offers overvoltage and overcurrent protection, making it a versatile solution for various applications where voltage surges are a concern.

Applications:

  • Automotive electronics: Protecting ECUs and other sensitive components from load dump and other voltage transients.
  • Industrial control systems: Ensuring reliable operation of PLCs, sensors, and other equipment in harsh environments.
  • Telecom equipment: Safeguarding communication infrastructure from lightning strikes and power surges.
  • Power supplies: Providing robust input protection for various types of power supplies.
  • Avionics systems: Protecting critical avionics equipment from voltage fluctuations.

Features:

  • Overvoltage protection: Clamps the output voltage during surge events.
  • Overcurrent protection: Limits the output current to prevent damage from overloads.
  • Wide input voltage range: Operates from 4V to 80V.
  • Adjustable output voltage: Allows for customization to specific application requirements.
  • Low quiescent current: Minimizes power consumption during normal operation.
  • Reverse battery protection: Protects against damage from reverse battery connections.
  • Small package: Available in a compact DFN package for space-constrained applications.

Benefits:

  • Improved system reliability: Protects sensitive electronics from damage due to voltage surges and overcurrent conditions.
  • Reduced downtime: Prevents equipment failures caused by voltage transients, minimizing downtime and maintenance costs.
  • Enhanced safety: Safeguards personnel and equipment from hazardous voltage conditions.
  • Simplified design: Integrates surge protection functionality into a single IC, simplifying circuit design.
  • Cost-effective solution: Provides a cost-effective means of protecting against voltage surges.

Additional Details:

The LT4356CDE-2 typically employs an external N-channel MOSFET as a pass device. The control circuitry monitors the input voltage and output current, and adjusts the gate voltage of the MOSFET to maintain a regulated output voltage and limit the output current during surge events. The device also includes features such as a fault timer and a shutdown pin for enhanced control and protection. It is designed to meet stringent industry standards for surge immunity and transient voltage protection.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess