EN
  • EN
  • DE

LT4356IS-1

Part No LT4356IS-1
Manufacturer Linear Integrated Systems
Description Surge Stopper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1206841-LT4356IS-1
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356IS-1 CAD Model

Description

The LT4356IS-1 is a surge stopper and overvoltage protection device manufactured by Linear Integrated Systems (now Analog Devices). It is designed to protect sensitive electronic components from high voltage transients, surges, and reverse input conditions. The LT4356 limits the output voltage during overvoltage events and regulates the inrush current during start-up or hot-plugging, providing robust protection for downstream circuitry.

Applications:

  • Automotive electronics: Protects automotive systems from load dumps and voltage transients.
  • Industrial power supplies: Provides overvoltage and surge protection for industrial equipment.
  • Avionics systems: Ensures reliable operation of avionics electronics in harsh environments.
  • Telecom infrastructure: Protects telecom equipment from voltage surges and lightning strikes.
  • Hot-swap applications: Limits inrush current and provides overvoltage protection during hot-plugging of boards and modules.

Features:

  • Overvoltage protection: Clamps the output voltage to a safe level during overvoltage events.
  • Surge protection: Withstands high voltage surges and transients.
  • Inrush current limiting: Regulates the inrush current during start-up or hot-plugging.
  • Reverse input protection: Protects the load from reverse input voltage conditions.
  • Wide input voltage range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable output voltage clamp: Allows for customization of the overvoltage protection threshold.
  • Low quiescent current: Minimizes power consumption during normal operation.

Benefits:

  • Robust protection: Prevents damage to sensitive electronics from voltage transients and surges.
  • Improved system reliability: Ensures continuous operation of critical systems even during fault conditions.
  • Reduced downtime: Minimizes the risk of equipment failure and downtime.
  • Simplified design: Simplifies the design of power supply protection circuitry.
  • Cost-effective solution: Provides a cost-effective way to protect expensive electronic components.

Additional Details:

The LT4356IS-1 uses an external MOSFET to limit the output voltage and regulate the inrush current. The device monitors the input voltage and output voltage and controls the MOSFET gate voltage to maintain the output voltage within a safe range. The overvoltage protection threshold can be adjusted using external resistors. The device also includes a fault output signal that indicates when an overvoltage event has occurred. The LT4356IS-1 is available in various packages and temperature grades. Proper selection of the external MOSFET and other components is crucial for optimal performance and protection. Consult the datasheet for detailed specifications, application circuits, and design guidelines. Proper PCB layout is important to minimize noise and ensure stable operation, especially when dealing with high voltage transients.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,101 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess