The LTC3542ES6 is a high-efficiency, dual synchronous buck regulator from Linear Technology (now part of Analog Devices). It is designed for applications that require multiple voltage rails and high efficiency in a small footprint. This regulator is ideal for portable devices, handheld instruments, and other battery-powered applications.
Applications
- Portable devices
- Handheld instruments
- Battery-powered systems
- Point-of-load regulation
- Smartphones and tablets
- Digital cameras
Features
- Dual synchronous buck regulators
- High efficiency: Up to 95%
- Input voltage range: 2.5V to 5.5V
- Adjustable output voltage
- Output current up to 250mA per channel
- Internal compensation
- Short-circuit protection
- Over-temperature protection
- Shutdown mode with low quiescent current
Benefits
- Provides two regulated voltage outputs with high efficiency.
- Extends battery life with low quiescent current in shutdown mode.
- Offers flexible output voltage selection to meet specific application needs.
- Simplifies design with internal compensation.
- Protects the regulator and load from damage with short-circuit and over-temperature protection.
- Reduces board space with a small package.
Additional Details
The LTC3542ES6 operates at a high switching frequency to minimize the size of external components. The synchronous rectification topology improves efficiency and reduces heat dissipation. The device includes soft-start circuitry to limit inrush current during startup. The LTC3542ES6 is available in a small ThinSOT package for space-constrained applications. External capacitors and inductors are required for proper operation. The device is designed for robust performance and reliable operation in a variety of portable and handheld applications.