EN
  • EN
  • DE
  • IT

LTC6087CMS8

Part No LTC6087CMS8
Manufacturer Linear Integrated Systems
Description Dual/Quad 14MHz, Rail-to-Rail CMOS Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1209195-LTC6087CMS8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6087CMS8 CAD Model

Description

The LTC6087CMS8 is a Low Noise, Rail-to-Rail Input/Output, Operational Amplifier manufactured by Linear Technology (now part of Analog Devices). It is designed for precision amplification in a wide range of applications. The rail-to-rail input and output capability allows for maximizing the dynamic range of the signal.

Applications:

  • Precision amplification
  • Sensor signal conditioning
  • Data acquisition systems
  • Battery-powered instruments
  • Audio amplification

Features:

  • Low noise
  • Rail-to-rail input and output
  • Low offset voltage
  • Low input bias current
  • High gain bandwidth product
  • Stable with capacitive loads
  • Wide supply voltage range

Benefits:

  • Low noise ensures accurate amplification of small signals.
  • Rail-to-rail input and output maximizes the dynamic range.
  • Low offset voltage minimizes errors in precision applications.
  • Low input bias current reduces errors due to source impedance.
  • High gain bandwidth product enables amplification of high-frequency signals.
  • Stability with capacitive loads prevents oscillations and ensures stable operation.
  • Wide supply voltage range allows for use in a variety of applications.

Additional Details:

The LTC6087CMS8 has a typical input offset voltage of 150µV. The input bias current is typically 25pA. The gain bandwidth product is typically 1.2MHz. The supply voltage range is 2.7V to 12V. The device is available in an MS8 package. The operating temperature range is from -40°C to +85°C.

The low noise and high precision of the LTC6087CMS8 make it suitable for demanding applications such as sensor signal conditioning and data acquisition.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0881 $57.2334
34+ $3.3544 $114.0496
52+ $3.2496 $168.9792
72+ $3.1447 $226.4184
93+ $3.0399 $282.7107
124+ $2.7254 $337.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess