EN
  • EN
  • DE
  • IT

APXH006A0XSEZ

Part No APXH006A0XSEZ
Manufacturer Linear Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002724-APXH006A0XSEZ
Categories OEM Parts(A-B)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APXH006A0XSEZ CAD Model

Description

The APXH006A0XSEZ is a state-of-the-art power module from Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. Designed to cater to a wide range of applications, this power module stands out for its compactness, efficiency, and robust performance.

Key Features

  • High Efficiency: The APXH006A0XSEZ boasts an exceptional efficiency rate, which ensures minimal power loss during operation and contributes to a lower overall system temperature.
  • Compact Design: With a space-saving footprint, this power module is ideal for use in systems where board space is at a premium, without compromising on power or efficiency.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply levels, and making it versatile for different technological environments.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific demands of their application, providing flexibility and precision in power delivery.
  • Advanced Protection Features: The module includes over-temperature, over-current, and over-voltage protection, ensuring the safety and longevity of both the power module and the application it powers.

Applications

The APXH006A0XSEZ is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Test and measurement devices
  • High-density data storage

Technical Specifications

At the heart of the APXH006A0XSEZ's technical prowess are its specifications:

  • Input Voltage Range: Specified in datasheet
  • Output Voltage Range: Adjustable as per datasheet
  • Output Current: Defined in datasheet
  • Efficiency: Detailed in datasheet
  • Operating Temperature Range: Provided in datasheet

For detailed technical specifications, reference the product datasheet and supporting documentation from Linear Technology.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA BAS28 - RECTIFIER DIODE / Diode Array 2 Independent Standard 75 V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Lowest to $1.4662
Nexperia USA Inc.
Diode Switching 100V 0.215A 2-Pin DFN T/R
Lowest to $0.0142
Infineon Technologies
DIODE ARRAY GP 80V 200MA SC75 / Diode Array 1 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount SC-75, SOT-416
Need more? Email Us
Panjit
SWITCHING DIODES / Diode Standard 200 V 200mA Through Hole DO-35
Need more? Email Us
Vishay
Need more? Email Us
Vishay
DIODE GP 60V 200MA MICROMELF / Diode Standard 60 V 200mA Surface Mount MicroMELF
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
DIODE GEN PURP 80V 200MA TSLP-2 / Diode Standard 80 V 200mA (DC) Surface Mount PG-TSLP-2-1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess