Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Series No RSENSE
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 15A
Voltage - Input 4.5 V ~ 14 V
Regulator Topology Buck
Frequency - Switching 430kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3879
Win Source Part Number 783794-DC1289A
Popularity Medium
Supply and Demand Status Balance
Family Name DC1289A
Introduction Date February 06, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1289A CAD Model

Description

Introducing the DC1289A Demonstration Board from Linear Technology

The DC1289A is a state-of-the-art demonstration board from Linear Technology, designed to showcase the capabilities of the LTC®3880EUJ, a dual, polyphase synchronous step-down DC/DC controller. This product is engineered to cater to demanding applications that require precise voltage regulation and advanced power management features.

The LTC3880EUJ at the heart of the DC1289A is a marvel of power control, integrating digital power system management (PSM) that allows for real-time monitoring and control over a PMBus interface. This innovative controller supports telemetry functions that provide detailed information on voltage, current, temperature, and fault status, which is crucial for complex systems that require fine-tuned power adjustments and diagnostics.

Featuring a wide input voltage range of 4.5V to 24V, the DC1289A is versatile enough to handle a variety of power sources. Its output voltage can be precisely adjusted from 0.5V to 5.5V, making it suitable for a broad spectrum of applications, from industrial to high-performance computing environments. The board's ability to deliver up to 20A of output current per channel makes it an excellent choice for powering high-current devices such as FPGAs, ASICs, and microprocessors.

The DC1289A demonstrates the LTC3880EUJ's polyphase capability, which can effectively reduce input and output ripple, improve thermal performance, and increase power capacity by paralleling multiple channels. This is particularly beneficial in applications where space is at a premium and thermal management is critical.

Users of the DC1289A benefit from the rich feature set of the LTC3880EUJ, which includes accurate current sensing, programmable loop compensation, and active voltage positioning with variable gain and offset. Additionally, the board supports EEPROM data storage for fault logging and offers NVM protection for device settings.

With its robust design and advanced features, the DC1289A demonstration board is an excellent tool for designers and engineers looking to evaluate the performance and capabilities of the LTC3880EUJ controller. Whether you're working on a new power supply design or looking to upgrade an existing system, the DC1289A provides a reliable and efficient solution that simplifies the development process.

For more information and to access comprehensive technical documentation, visit the Linear Technology website or contact their support team directly.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Analog Devices Inc.
EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1668B-A
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention