EN
  • EN
  • DE
  • IT

FP6135S25SOGTR

Part No FP6135S25SOGTR
Manufacturer Linear Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145172-FP6135S25SOGTR
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FP6135S25SOGTR CAD Model

Description

Linear Technology's FP6135S25SOGTR Voltage Regulator

The FP6135S25SOGTR is a high-performance, fixed-frequency, step-down switching voltage regulator from Linear Technology, designed to deliver a stable and efficient power supply. This component is a testament to Linear Technology's commitment to providing innovative solutions for power management challenges in a wide array of applications including industrial, automotive, telecommunications, and consumer electronics.

Key Features and Benefits

  • High Efficiency: The FP6135S25SOGTR offers a high conversion efficiency, which is essential for minimizing heat generation and power loss in sensitive electronic applications.
  • Adjustable Output Voltage: While the device is designed to provide a specific output, it typically features an adjustable output voltage that allows for flexibility in a range of applications, ensuring compatibility with various downstream components.
  • Stable Operation: It includes built-in thermal protection and current limiting features that ensure stable operation under varying load conditions and protect the device from damage due to over-current or excessive temperature.
  • Compact Size: The small footprint of the FP6135S25SOGTR makes it an ideal choice for space-constrained applications, allowing for more compact and integrated designs.
  • Low Ripple: It is engineered to produce a low output voltage ripple, contributing to the reliable operation of sensitive electronic circuits by reducing noise and interference.

Applications

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

The FP6135S25SOGTR's robust design and versatile features make it an excellent choice for engineers and designers looking to incorporate a reliable power solution into their projects. With its ability to handle a wide input voltage range and its high level of integration, this voltage regulator simplifies power supply design and enhances overall system performance.

Whether you are designing a sophisticated industrial system or a compact consumer device, the FP6135S25SOGTR from Linear Technology provides the performance and reliability needed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

TDK Corporation
EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Global Mixed-mode Technology Inc
Need more? Email Us
Intel
Need more? Email Us
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess