EN
  • EN
  • DE
  • IT

TL52055PWRG4

Part No TL52055PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWIT TRPL SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 9 V
-3db Bandwidth 40MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 054846-TL52055PWRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL52055PWRG4 CAD Model

Description

Product Overview: TL52055PWRG4 by Texas Instruments

The TL52055PWRG4 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, renowned for its precision and power efficiency. This device is part of the TL series, which is well-respected in the industry for its reliability and versatility across a wide range of applications.

With its low-voltage operation and low-power consumption, the TL52055PWRG4 is an ideal choice for battery-powered devices and portable applications. Its operating voltage range from 2.7V to 12V allows designers to use it in systems with varying power supplies without compromising performance.

The TL52055PWRG4 features a high slew rate and a wide bandwidth, which makes it suitable for high-speed signal processing applications. This op-amp is capable of delivering fast transient responses, ensuring accurate signal amplification in time-sensitive circuits. Its low input bias current and low offset voltage contribute to its high precision, making it a perfect fit for sensor interfacing, A/D convertors, and other precision measurement systems.

Furthermore, the device boasts a low input noise voltage, which is crucial for applications that require low-noise amplification, such as audio processing and medical instrumentation. This characteristic ensures that signals are amplified with minimal addition of noise, preserving signal integrity and quality.

The TL52055PWRG4 is available in a TSSOP-8 package, which is a space-saving option for compact circuit designs. Its small footprint allows for high-density mounting, which is beneficial for miniaturized electronic assemblies.

As with many Texas Instruments products, the TL52055PWRG4 is designed with thermal protection and features an extended temperature range, making it resilient in harsh environments. This robustness, combined with its electrical characteristics, makes the TL52055PWRG4 a versatile component suitable for industrial, automotive, consumer electronics, and telecommunications sectors.

In summary, Texas Instruments' TL52055PWRG4 dual operational amplifier is a high-quality, efficient solution for designers seeking precision, low power, and high performance in their electronic designs.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $1.8835
Fairchild/ON Semiconductor
AUDIO/VIDEO SWITCH / Video Switch IC 4 Channel 16-TSSOP
Lowest to $9.9012
Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $6.1860
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Maxim Integrated
MAX9177 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $6.5194
Texas Instruments
IC LVDS DUAL BUFFER 54WQFN
Lowest to $26.8764
Maxim Integrated
IC INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5328 $58.6080
260+ $0.4372 $113.6720
400+ $0.4236 $169.4400
550+ $0.4099 $225.4450
710+ $0.3963 $281.3730
950+ $0.3553 $337.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess