EN
  • EN
  • DE

FP6745S8G

Part No FP6745S8G
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059618-FP6745S8G
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6745S8G CAD Model

Description

Introducing the FP6745S8G Power Management IC from Linear Technology

The FP6745S8G is a cutting-edge power management integrated circuit (IC) developed by Linear Technology, a leader in high-performance analog integrated circuits. This product is designed to cater to the demanding requirements of modern electronic applications, offering a robust and efficient solution for power regulation and control.

Key Features

  • High Efficiency: The FP6745S8G boasts an exceptional efficiency rate, which is crucial for minimizing heat generation and ensuring the longevity of electronic components.
  • Compact Size: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to maintain a compact and streamlined product design.
  • Versatile Voltage Range: It operates over a wide input voltage range, making it suitable for various power sources and ensuring compatibility with a diverse set of applications.
  • Integrated Features: The device includes multiple integrated features such as over-temperature protection, over-current protection, and under-voltage lockout, which enhance the safety and reliability of the overall system.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility in design and optimization of power supply performance.

Applications

The FP6745S8G is an excellent choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

Technical Specifications

Here is a brief overview of the technical specifications for the FP6745S8G:

  • Package Type: S8G
  • Operating Temperature Range: Specified by the manufacturer
  • Regulation Accuracy: High precision for stable operation
  • Switching Frequency: Optimized for efficiency and reduced noise

Linear Technology's FP6745S8G is a testament to their commitment to providing high-quality, reliable power management solutions. Its combination of efficiency, compactness, and versatility makes it an ideal choice for engineers and designers looking to enhance their products with superior power management capabilities.

For detailed technical data and application guidance, customers are advised to consult the FP6745S8G datasheet and Linear Technology's support resources.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess