EN
  • EN
  • DE

LAN3209

Part No LAN3209
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068718-LAN3209
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN3209 CAD Model

Description

The LAN3209 from Linear Technology is a state-of-the-art power controller designed for optimizing power efficiency in a wide range of applications. This advanced integrated circuit is engineered to meet the rigorous demands of modern electronic devices, ensuring reliable performance and energy savings.

Key Features

  • High Efficiency: The LAN3209 boasts exceptional conversion efficiency, reducing heat generation and improving system reliability.
  • Versatile Voltage Input Range: Accommodates a broad range of input voltages, making it suitable for diverse power supply configurations.
  • Adjustable Output Voltage: Provides flexibility in customizing the output voltage to match specific requirements of the load.
  • Integrated Protection Circuits: Features overvoltage, undervoltage, overcurrent, and thermal shutdown protections to safeguard against potential damage from abnormal operating conditions.
  • Compact Footprint: Its small form factor enables integration into space-constrained designs without compromising performance.

Applications

The LAN3209 is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable battery-powered devices
  • Automotive electronics

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 20V
Output Voltage Range 0.8V to 5.5V
Maximum Output Current Dependent on external components
Efficiency Up to 95%
Operating Temperature Range -40°C to 125°C

With its robust feature set and high-performance capabilities, the LAN3209 from Linear Technology is an excellent choice for engineers looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess