EN
  • EN
  • DE

LH0070

Part No LH0070
Manufacturer Linear Technology
Description Precision 10 Volt Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1196332-LH0070
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH0070 CAD Model

Description

Product Overview: Linear Technology's LH0070 High Precision Voltage Reference

The LH0070 from Linear Technology is a high precision voltage reference designed to ensure stable and reliable performance in a wide range of applications. This precision voltage reference component is an essential building block in circuits requiring a highly stable reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision voltage regulators.

Key Features

  • High Accuracy: The LH0070 boasts exceptional accuracy and low noise, making it ideal for critical applications where precision is paramount.
  • Temperature Stability: With its excellent temperature coefficient, the LH0070 maintains a consistent output over varying temperatures, ensuring reliable operation in environments with fluctuating conditions.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input and output voltages, which is beneficial in low headroom applications.
  • Wide Operating Range: The device is capable of functioning across a broad range of input voltages, providing versatility in different system designs.

Applications

The LH0070 is suited for use in various high-performance applications, such as:

  • Precision data systems
  • Test and measurement equipment
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Medical instrumentation

Product Specifications

The LH0070 comes with a set of specifications that make it a robust choice for demanding applications:

  • Output Voltage: The device provides a stable reference voltage, which is critical for the accuracy of the entire system.
  • Package Options: It is available in various package options to fit different design requirements and space constraints.
  • Long-Term Stability: Over time, the LH0070 exhibits minimal drift, ensuring that performance does not degrade significantly.

Conclusion

Linear Technology's LH0070 is a reliable choice for designers seeking a high precision, stable voltage reference. Its robust feature set ensures that it can meet the needs of even the most demanding applications, making it a valuable component in precision electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess