EN
  • EN
  • DE

LM334S8

Part No LM334S8
Manufacturer Linear Technology
Description Constant Current Source and Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1198673-LM334S8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM334S8 CAD Model

Description

The LM334S8 is a precision adjustable current source developed by Linear Technology, a renowned leader in the design and manufacturing of analog integrated circuits. This versatile component is capable of delivering a stable current with a minimal external component count, making it an ideal choice for a wide array of applications ranging from power supply control to precision current regulation in sensor systems.

Key Features

  • Adjustable Current Source: The LM334S8 allows users to set the output current from microamperes up to 10mA with the use of a single resistor. This feature provides flexibility in various design scenarios.
  • Wide Operating Voltage: It operates efficiently over a wide voltage range of 1V to 40V, ensuring compatibility with diverse circuit designs and power sources.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, which translates to stable operation over a wide temperature range, maintaining precision in various environmental conditions.
  • Three-Terminal Adjustable: Designed with a user-friendly three-terminal adjustable regulator package, the LM334S8 simplifies circuit integration and allows for easy adjustments.

Applications

The LM334S8 is used in a multitude of applications due to its versatile nature. Some common uses include:

  • Charging circuits for batteries
  • Current regulators for LED lighting systems
  • Constant current sources for biasing sensors and transducers
  • Temperature sensing with predictable current output

Quality and Reliability

Linear Technology ensures that the LM334S8 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance under specified conditions. The LM334S8 is available in an 8-lead SOIC package, which is not only robust but also suitable for compact circuit designs.

Conclusion

The LM334S8 from Linear Technology stands as a testament to the company's commitment to providing innovative and reliable solutions. With its adjustable current source, wide operating voltage range, and low temperature coefficient, the LM334S8 is a versatile component that enhances the performance and reliability of electronic systems across various industries.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess