EN
  • EN
  • DE

LT1004IS12

Part No LT1004IS12
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071218-LT1004IS12
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1004IS12 CAD Model

Description

The LT1004IS12 is a high-precision voltage reference component from Linear Technology, designed to offer a stable and reliable reference voltage for various electronic applications. This device is particularly well-suited for battery-powered and portable equipment due to its low power consumption and compact size.

Key Features:

  • Stable Voltage: The LT1004IS12 provides a fixed 1.2V output, which is maintained with high accuracy over temperature and time.
  • Low Power: With a quiescent current of just 20µA (typical), this device is optimized for systems where power efficiency is crucial.
  • High Accuracy: It offers excellent stability, with an initial accuracy of 0.5% and temperature coefficient as low as 20ppm/°C.
  • Wide Operating Temperature Range: The device functions effectively across a broad temperature range from -40°C to 85°C, suitable for diverse environments and applications.
  • Small Footprint: The LT1004IS12 is available in a compact SO-8 package, making it ideal for space-constrained applications.

Applications:

The LT1004IS12's stable and precise voltage output makes it an excellent choice for a variety of applications, including:

  • Portable, battery-powered devices
  • Power supplies
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation

Technical Specifications:

Parameter Value
Output Voltage 1.2V
Initial Accuracy ±0.5%
Temperature Coefficient 20ppm/°C (max)
Operating Temperature Range -40°C to +85°C
Quiescent Current 20µA (typ)

Overall, the LT1004IS12 from Linear Technology is a dependable and precise voltage reference that offers the performance required for critical electronic systems while minimizing power consumption.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess