EN
  • EN
  • DE

LT1010CDD

Part No LT1010CDD
Manufacturer Linear Technology
Description Fast ±150mA Power Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204689-LT1010CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1010CDD CAD Model

Description

Introducing the LT1010CDD – A Robust, High-Speed Buffer Amplifier from Linear Technology

The LT1010CDD is a versatile, high-speed buffer amplifier brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. Designed to provide a solution for a wide range of applications, the LT1010CDD is capable of delivering high power output and fast slew rates, making it an ideal choice for driving heavy loads with precision and efficiency.

At the core of the LT1010CDD's functionality is its ability to source up to 150mA of output current and sink up to 200mA, ensuring that it can handle demanding applications with ease. This robust output is complemented by a wide bandwidth of 20MHz, which allows the device to maintain its performance across a broad spectrum of frequencies.

The LT1010CDD is housed in a compact DFN package, which not only saves valuable board space but also provides excellent thermal performance. This small footprint does not compromise on the LT1010CDD's ability to dissipate heat, as it is capable of a power dissipation of 0.5W without a heat sink, and much higher with proper heat sinking.

Moreover, the LT1010CDD boasts a slew rate of 10V/μs, ensuring rapid response times and the ability to drive capacitive loads without oscillation. This makes it suitable for high-speed data acquisition systems, DAC and ADC buffer applications, power supply control, and many other demanding environments where speed and reliability are crucial.

The device operates over a supply voltage range of ±4.5V to ±15V, giving designers the flexibility to use it in a variety of power environments. Its bipolar input allows for operation around the zero-volt reference, which is particularly useful in single-supply systems and in applications requiring a bidirectional current flow.

Linear Technology's LT1010CDD is not only a testament to their commitment to high-quality, reliable components but also to their understanding of the need for versatile, high-performance solutions in the electronics industry. Whether you are designing for audio, industrial, automotive, or communication systems, the LT1010CDD is engineered to exceed your expectations and deliver unparalleled performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5110 $52.5330
7+ $14.3680 $100.5760
11+ $13.9190 $153.1090
15+ $13.4700 $202.0500
20+ $13.0210 $260.4200
26+ $11.6740 $303.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,706 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess