EN
  • EN
  • DE

LT1011CS8#TRPBF

Part No LT1011CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR 5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 2mV @ ±15V
Current - Input Bias (Max) 0.065μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057586-LT1011CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1011CS8#TRPBF CAD Model

Description

Product Overview

The LT1011CS8#TRPBF is a versatile, precision voltage comparator crafted by Linear Technology, renowned for its high-performance analog integrated circuits. This comparator is designed to offer faster performance and lower power consumption than its predecessors, making it suitable for a wide array of applications including industrial, automotive, and communication systems.

Key Features

  • Fast Response Time: The LT1011 features a response time of 7μs, which is significantly faster than many other standard comparators. This quick response time is essential for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of merely 0.4mA, the LT1011 is an excellent choice for power-sensitive designs.
  • Voltage Range: The comparator operates over a wide single supply voltage range from 2V to 36V or a dual supply range from ±1V to ±18V, providing flexibility in various circuit configurations.
  • Offset Voltage: It boasts a low input offset voltage of 1mV, enhancing the accuracy of the comparator in precision applications.
  • Strobe Capability: The LT1011 includes a unique strobe function, allowing the output to be latched or placed in a high-impedance state, which can be useful in multiplexed systems.
  • Package: It is available in an 8-pin SOIC package, which is suitable for surface-mount technology and helps to conserve space on printed circuit boards.

Applications

The LT1011CS8#TRPBF is designed for diverse applications due to its robust feature set. It is commonly used in:

  • Threshold detectors or level shifting circuits
  • Zero-crossing detectors in phase-locked loops or frequency counters
  • Window comparators for signal monitoring and control
  • Square wave and pulse generation for digital systems
  • Analog-to-digital converters as a precision reference
  • High-speed triggers in oscilloscopes and data acquisition systems

Whether you are developing a simple control system or a complex monitoring device, the LT1011CS8#TRPBF from Linear Technology provides the reliability and precision you need in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess