EN
  • EN
  • DE

LT1011IS8#TRPBF

Part No LT1011IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR 5V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 2mV @ ±15V
Current - Input Bias (Max) 0.065μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057588-LT1011IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1011IS8#TRPBF CAD Model

Description

Product Overview: LT1011IS8#TRPBF

The LT1011IS8#TRPBF is a versatile voltage comparator manufactured by Linear Technology, which is renowned for its high-performance analog ICs. This precision device is designed to offer improved performance over the industry-standard LM111 comparator, making it ideal for a wide range of applications where precision voltage comparison is critical.

Key Features

  • High Accuracy: The LT1011IS8#TRPBF boasts a tight offset voltage specification and gain characteristics, ensuring accurate voltage comparison and decision-making in electronic circuits.
  • Fast Response Time: With a response time typically under 250ns, this comparator is suitable for high-speed applications that require quick transitions and decision-making.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from a single 5V up to ±15V, providing flexibility for various power requirements.
  • Strobed Operation: The inclusion of a strobe function allows the output to be latched or turned off, providing additional control over the output stage.
  • Output Stage: The open-collector output stage supports both pull-up resistors and active loads, making it compatible with TTL or CMOS logic levels.
  • Robustness: The device is specified for operation over the industrial temperature range (-40°C to 85°C), ensuring reliability under various environmental conditions.

Applications

The LT1011IS8#TRPBF is an excellent choice for a multitude of applications, including:

  • A/D Converters
  • Zero-Crossing Detectors
  • Relay Drivers
  • Precision Threshold Detectors
  • Window Comparators
  • Oscillator Circuits

Package and Quality

The device comes in an 8-lead SOIC package, identified by the part number suffix IS8. The #TRPBF suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes. Linear Technology ensures that this product meets rigorous industry standards for quality and reliability.

In summary, the LT1011IS8#TRPBF voltage comparator from Linear Technology is a reliable and precise component that enhances the performance of electronic systems requiring voltage comparison. Its robust design and flexible features make it an essential part of any designer's toolkit.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess