EN
  • EN
  • DE

LT1017CSW#PBF

Part No LT1017CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MCRPWR DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.015μA @ ±20V
Current - Output (Typ) 65mA @ 4.5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 22μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 134897-LT1017CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1017CSW#PBF CAD Model

Description

Product Overview: LT1017CSW#PBF

The LT1017CSW#PBF is a versatile and high-performance dual comparator manufactured by Linear Technology, a brand synonymous with precision and reliability in electronic components. Designed to offer both speed and energy efficiency, this comparator is well-suited for a variety of applications ranging from simple voltage comparison to complex signal processing tasks.

Key Features

  • Fast Response Time: The LT1017CSW#PBF boasts a rapid response time, which is critical for applications requiring quick decision-making capabilities.
  • Low Power Consumption: Despite its fast operation, it is designed to maintain low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Dual Comparator: This product features two independent comparator circuits within a single package, providing flexibility and saving space on the PCB.
  • Wide Operating Voltage Range: It can be powered by a wide range of supply voltages, accommodating various levels of system power supplies.
  • Offset Voltage Specifications: The precise offset voltage specifications ensure accurate comparisons, which is crucial for sensitive applications.
  • Package: The LT1017CSW#PBF is available in a sturdy, industry-standard package that ensures durability and ease of integration into a variety of circuit designs.

Applications

The LT1017CSW#PBF is designed to be a versatile component suitable for a wide array of applications, such as:

  • Industrial control systems
  • Data acquisition systems
  • Communication devices
  • Automotive electronics
  • Medical monitoring equipment
  • Consumer electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1017CSW#PBF meets high standards of performance and reliability. This product is built to offer consistent operation over time and is subjected to rigorous testing to guarantee its suitability for professional and commercial environments.

Whether you are designing a complex industrial system or a simple monitoring device, the LT1017CSW#PBF from Linear Technology is a reliable choice that won't disappoint. Its dual functionality, coupled with its efficiency and precision, makes it an indispensable component for engineers and designers alike.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1238 $61.2380
23+ $5.0254 $115.5842
36+ $4.8683 $175.2588
50+ $4.7112 $235.5600
64+ $4.5542 $291.4688
85+ $4.0829 $347.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess