EN
  • EN
  • DE

LT1017CSW

Part No LT1017CSW
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204753-LT1017CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1017CSW CAD Model

Description

The LT1017CSW is a high-performance, dual comparator developed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision device is designed to offer faster response times and lower power consumption, making it an ideal choice for a wide range of applications, including industrial, automotive, and communications systems.

Key Features:

  • Fast Response Time: The LT1017CSW boasts a rapid response time, which ensures quick and accurate signal comparison for critical applications.
  • Low Power Consumption: Designed for efficiency, this comparator operates with minimal power draw, contributing to the longevity of battery-powered devices and reducing overall energy costs.
  • Dual Comparator Design: The dual comparator configuration allows for multiple signal comparisons simultaneously, increasing the functionality and flexibility of the device.
  • Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it versatile for different electronic systems.
  • Robust Performance: The LT1017CSW is known for its reliability and robustness, performing consistently even in harsh conditions.

Applications:

  • Battery-powered systems
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications:

Parameter Value
Supply Voltage Range ±1V to ±18V
Operating Temperature -40°C to 85°C
Package Type SW Package
Response Time Typically 200ns

The LT1017CSW from Linear Technology is a reliable and versatile component that meets the stringent requirements of modern electronic systems. Its combination of speed, power efficiency, and dual comparator functionality make it a top choice for designers seeking high-performance signal processing solutions.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess