EN
  • EN
  • DE

LT1017IS8#PBF

Part No LT1017IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICRPWR DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.015μA @ ±20V
Current - Output (Typ) 65mA @ 4.5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 22μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127277-LT1017IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1017IS8#PBF CAD Model

Description

Product Overview: LT1017IS8#PBF

The LT1017IS8#PBF is a high-performance, dual comparator designed by Linear Technology, which is renowned for its precision electronic components. This device is specifically engineered to offer fast and stable response times for a variety of applications that require voltage or current monitoring, level and threshold detection, or zero-crossing detection.

Key Features

  • Voltage Range: The LT1017IS8#PBF operates on a wide single or dual supply voltage range, making it versatile for different circuit configurations.
  • Low Power Consumption: With its design optimized for low power consumption, this comparator is an excellent choice for battery-powered or energy-sensitive applications.
  • High Precision: The device offers high precision with a low offset voltage, ensuring accurate signal comparison and reliable performance.
  • Fast Response Time: It boasts a rapid response time, which is critical in systems where timing is crucial, such as in pulse-width modulation (PWM) circuits.
  • Robust Package: Housed in an 8-lead SOIC package, the LT1017IS8#PBF is designed for durability and ease of integration into various electronic systems.

Applications

The LT1017IS8#PBF is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Data acquisition systems
  • Communication systems
  • Power supply monitoring
  • Window comparators

Quality and Reliability

Linear Technology ensures that all its products, including the LT1017IS8#PBF, are manufactured with the highest standards of quality and reliability. This comparator is no exception, providing consistent performance even in the most demanding environments. Its robust package is designed to withstand varying temperatures and conditions, making it a dependable choice for both commercial and industrial applications.

With its combination of features, the LT1017IS8#PBF from Linear Technology stands out as a superior choice for designers looking for a reliable and efficient comparator solution.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $1.0268
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess