EN
  • EN
  • DE

MC14040BCP

Part No MC14040BCP
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 12BIT CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Count Rate 10MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 044374-MC14040BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14040BCP CAD Model

Description

ON Semiconductor MC14040BCP Product Overview

The ON Semiconductor MC14040BCP is a versatile and high-performance 12-bit binary counter, which is a critical component in digital electronics. It is commonly used in a variety of applications such as time delay circuits, counters, and frequency dividers, offering designers a reliable and efficient solution for their counting needs.

Key Features

  • 12-Bit Binary Counter: The MC14040BCP provides a 12-bit binary counting sequence from a single input pulse, allowing for a wide range of counting applications.
  • High Voltage Operation: With a design that supports operation from 3V to 18V, this device is suitable for various power environments and logic level integrations.
  • Standardized Design: The counter comes in a 16-pin DIP (Dual In-line Package), which is a standard package that is easy to handle and compatible with breadboards and sockets.
  • Low Power Consumption: Designed for optimal efficiency, the MC14040BCP ensures low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Asynchronous Reset: An asynchronous reset input allows the counter to be quickly reset to zero, regardless of the clock state, providing convenience and flexibility in control.
  • Buffered Outputs: All outputs are fully buffered, which enhances the drive capability and enables the device to drive heavier loads without performance degradation.

Applications

The MC14040BCP is engineered to meet the demands of a broad spectrum of applications. Its robust design and high functionality make it well-suited for:

  • Timing circuits
  • Frequency division
  • Counter operations in calculators, clocks, and watches
  • Sequential control systems
  • Programmable dividers
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14040BCP is manufactured under stringent quality control standards, ensuring reliability and performance consistency. This commitment to quality makes ON Semiconductor's components a trusted choice for engineers and designers across various industries.

Overall, the ON Semiconductor MC14040BCP 12-bit binary counter is a compact, efficient, and reliable solution for a wide array of digital counting applications, offering both versatility and ease of integration into complex circuits.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess