EN
  • EN
  • DE

LT1018

Part No LT1018
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204757-LT1018
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1018 CAD Model

Description

Product Overview: LT1018 - Precision Voltage Comparator

The LT1018 is a versatile and precise voltage comparator designed by Linear Technology, which is renowned for its high-performance analog integrated circuits. This comparator is engineered to provide fast and accurate voltage comparison, making it an ideal choice for a wide array of applications, including threshold detection, level shifting, and analog-to-digital conversion interfaces.

Key Features

  • High Precision: The LT1018 boasts a tight offset voltage specification, ensuring reliable and consistent performance in precision applications.
  • Fast Response Time: With a quick response to input voltage changes, this comparator is suitable for high-speed systems that require timely decision making.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1018 is optimal for battery-powered and portable devices, where power conservation is crucial.
  • Versatile Power Supply Range: It can operate from a single 5V supply up to ±15V dual supplies, accommodating a broad spectrum of power environments.
  • Strobed Operation Capability: An in-built latch function allows for strobed operation, giving the user control over the output state for precise timing applications.

Applications

  • Analog-to-Digital Converters
  • Zero-Crossing Detectors
  • Window Comparators
  • Peak Detectors
  • Level Shifters
  • Relay Drivers

Quality and Reliability

The LT1018 is manufactured with Linear Technology's commitment to quality, ensuring high reliability and performance consistency across different batches. It is available in different package options, including the space-saving 8-lead PDIP and 8-lead SO packages, catering to diverse design requirements.

With its combination of precision, speed, and versatility, the LT1018 is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether you are dealing with critical measurement equipment or developing sophisticated digital interfaces, the LT1018 from Linear Technology stands as a robust solution for your voltage comparison needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2874 $71.4370
10+ $11.7233 $117.2330
16+ $11.3571 $181.7136
22+ $10.9898 $241.7756
28+ $10.6237 $297.4636
37+ $9.5253 $352.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess