EN
  • EN
  • DE

LT1019AIS8-2.5#PBF

Part No LT1019AIS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057630-LT1019AIS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1019AIS8-2.5#PBF CAD Model

Description

Product Overview: LT1019AIS8-2.5#PBF

The LT1019AIS8-2.5#PBF is a precision voltage reference component manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This device is designed to offer a stable and precise reference voltage for various applications such as data conversion, power supply monitoring, and industrial instrumentation.

Key Features

  • Precision Reference Voltage: The LT1019AIS8-2.5#PBF provides a fixed 2.5V output, which is maintained with high accuracy and stability over temperature variations and time.
  • Low Temperature Coefficient: This voltage reference has a low temperature coefficient, ensuring minimal drift in the output voltage with changes in ambient temperature, making it suitable for precision applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, enhancing its versatility in various circuit designs.
  • Source and Sink Current Capability: It can source or sink current, which makes the LT1019AIS8-2.5#PBF adaptable for series or shunt regulator configurations.
  • Wide Operating Range: The voltage reference can operate over a wide range of supply voltages, accommodating different system requirements.
  • Package: The component comes in an 8-lead SOIC package, which is suitable for surface mount technology and is widely used in electronic circuit boards.

Applications

The LT1019AIS8-2.5#PBF is suitable for a variety of applications that require a stable reference voltage. These include:

  • Data Acquisition Systems
  • Analog-to-Digital and Digital-to-Analog Converters
  • Portable Instrumentation
  • Power Supply Monitoring
  • Battery-Powered Equipment
  • Industrial Control Systems

Quality and Reliability

Linear Technology ensures that its products, including the LT1019AIS8-2.5#PBF, meet the highest standards of quality and reliability. This voltage reference is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Overall, the LT1019AIS8-2.5#PBF from Linear Technology is an exceptional choice for designers looking for a reliable and precise voltage reference to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5243 $53.0486
5+ $21.7635 $108.8175
8+ $21.0834 $168.6672
10+ $20.4033 $204.0330
13+ $19.7232 $256.4016
17+ $17.6829 $300.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess