Product Overview: LT1019CN8-10 Precision Reference
The LT1019CN8-10 is a high-performance, precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This precision reference is housed in a compact 8-lead PDIP package, making it suitable for space-constrained applications without compromising on performance.
Key Features
- Stable Voltage Output: The LT1019CN8-10 offers a fixed 10V output with a high level of stability and accuracy, making it an ideal choice for precision applications.
- Low Temperature Coefficient: It features an impressive low temperature coefficient of 20ppm/°C maximum over a full -55°C to 125°C temperature range, ensuring consistent performance across various temperatures.
- Low Noise: With low output noise, this voltage reference minimizes signal interference, ensuring clean and stable reference voltage for sensitive electronic circuits.
- Excellent Line and Load Regulation: The device provides excellent line and load regulation, maintaining a steady output despite changes in input voltage or load conditions.
- Long-Term Stability: The LT1019CN8-10 is characterized by its long-term stability, which is critical for maintaining accuracy over time in precision instruments and measurement systems.
Applications
The LT1019CN8-10 precision reference is suitable for a wide range of applications, including:
- High Precision Data Converters
- Industrial Instrumentation
- Medical Equipment
- Laboratory Test Equipment
- Automotive Electronics
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1019CN8-10 is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most demanding conditions. Whether used in commercial, industrial, or military-grade applications, the LT1019CN8-10 offers the precision and durability needed for critical voltage reference tasks.
With its combination of features, the LT1019CN8-10 from Linear Technology stands out as a top choice for designers seeking a reliable and precise voltage reference solution.