EN
  • EN
  • DE

LT1019CS8-5#PBF

Part No LT1019CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6.5 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143879-LT1019CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019CS8-5#PBF CAD Model

Description

Linear Technology's LT1019CS8-5#PBF Precision Voltage Reference

The LT1019CS8-5#PBF is a precision voltage reference device from Linear Technology, an industry leader in analog integrated circuits. This product offers a stable and precise reference voltage, which is essential for high-performance analog-to-digital and digital-to-analog conversions, precision measurement devices, and other sensitive electronic applications.

With a nominal output voltage of 5V, the LT1019CS8-5#PBF provides a solid foundation for systems requiring a stable voltage reference. It features an impressive temperature coefficient, ensuring minimal drift over a wide temperature range, which is critical for maintaining accuracy in variable operating environments.

The device comes in an 8-lead SOIC package, denoted by the 'CS8' in its part number, offering a compact footprint suitable for space-constrained applications. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability and regulatory compliance.

One of the key attributes of the LT1019CS8-5#PBF is its low output noise, which makes it an ideal choice for high-precision applications where signal integrity is paramount. It also exhibits excellent line and load regulation characteristics, further contributing to its overall stability and reliability.

Furthermore, the device is designed to be versatile, with the ability to sink or source up to 10mA of output current. This flexibility allows it to accommodate a wide range of load conditions, making it a robust choice for various circuit designs. The LT1019CS8-5#PBF also includes a trim pin, which provides the option for fine-tuning the output voltage to achieve even greater precision if required.

In summary, the LT1019CS8-5#PBF from Linear Technology is a high-quality, precision voltage reference that delivers consistent performance and is suitable for a diverse array of electronic applications. Its combination of accuracy, stability, and versatility makes it a top choice for engineers and designers seeking to enhance the reliability and precision of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5664 $57.1328
5+ $23.4391 $117.1955
7+ $22.7066 $158.9462
10+ $21.9742 $219.7420
12+ $21.2417 $254.9004
16+ $19.0443 $304.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess