The LT1023CN8 is a precision voltage reference component manufactured by Linear Technology, an industry leader in high-performance analog integrated circuits. This device is designed to provide a stable reference voltage for a wide array of applications, including data converters, power supplies, and precision measurement systems.
Key Features
- Output Voltage: The LT1023CN8 offers a fixed output voltage, ensuring consistent performance for the applications it powers.
- High Precision: It features a high level of precision, making it suitable for critical applications where voltage accuracy is paramount.
- Low Temperature Coefficient: This component has a low temperature coefficient, meaning its output voltage remains stable across a wide range of operating temperatures.
- Low Noise: The LT1023CN8 is designed to produce minimal noise, which is crucial for sensitive electronic applications.
- Long-Term Stability: Users can rely on the long-term stability of this voltage reference, ensuring consistent performance over time.
- Package Type: It comes in an 8-pin DIP package, which is widely used and easily integrated into various circuit designs.
Applications
The LT1023CN8 is versatile and can be used in a variety of applications. Some of the most common applications include:
- Precision data systems
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Test and measurement equipment
Technical Specifications
Parameter
Value
Output Voltage
Fixed
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C Max
Package Type
8-Pin DIP
The LT1023CN8 is a reliable and precise voltage reference that meets the stringent requirements of high-end electronic systems. Its combination of stability, low noise, and precision makes it an excellent choice for engineers and designers looking for a dependable reference voltage source.