EN
  • EN
  • DE

PBSS4330X

Part No PBSS4330X
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 30V 3A 1600mW Automotive 4-Pin(3+Tab) SOT-89 / 30 V, 3 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235543-PBSS4330X
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PBSS4330X
Introduction Date July 14, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4330X CAD Model

Description

NXP PBSS4330X NPN Low V_CE(Sat) Transistor

The NXP PBSS4330X is a state-of-the-art NPN low V_CE(Sat) (collector-emitter saturation voltage) bipolar junction transistor designed for high-efficiency switching applications and direct current regulation. This high-performance transistor is a perfect fit for energy-sensitive circuits where minimal power loss and heat dissipation are crucial. The PBSS4330X is part of NXP's portfolio of low V_CE(Sat) transistors that offer a reduction in conduction losses and improved overall efficiency in a variety of applications.

With a collector current capability of up to 3 A and a low collector-emitter saturation voltage of typically 25 mV at 1 A, this transistor is optimized for low voltage operation, which makes it an ideal choice for portable and battery-powered devices. The PBSS4330X also features high collector current pulse capability and high thermal performance, ensuring reliability and robustness in demanding situations.

The device is housed in a small and flat SOT89 (SC-62) surface-mounted plastic package, which not only saves valuable board space but also enhances thermal conduction properties. This packaging is suitable for automated assembly processes, and its lead-free terminals are compatible with contemporary reflow soldering techniques, meeting environmental standards such as RoHS.

The PBSS4330X transistor is designed to be used in a myriad of applications including, but not limited to, load switches, power management circuits, DC-DC converters, backlighting modules in LCD displays, and LED driving solutions. Its fast switching speeds and low saturation voltage make it an excellent choice for high-frequency operation, contributing to reduced switching losses and improved power efficiency.

Engineers and designers can benefit from the PBSS4330X's performance characteristics to create more compact, efficient, and reliable designs for today's electronic devices. With its combination of low power dissipation, high current handling, and small form factor, the NXP PBSS4330X is a versatile component that addresses the needs of modern power-sensitive applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1963 $50.0565
625+ $0.1611 $100.6875
965+ $0.1560 $150.5400
1,325+ $0.1510 $200.0750
1,715+ $0.1460 $250.3900
2,295+ $0.1309 $300.4155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess