EN
  • EN
  • DE
  • IT

LT1027DCS8-5#PBF

Part No LT1027DCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020198-LT1027DCS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1027DCS8-5#PBF CAD Model

Description

LT1027DCS8-5#PBF - Precision Voltage Reference

The LT1027DCS8-5#PBF is a high-precision voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for analog-to-digital conversions, digital-to-analog conversions, and other precision circuit applications. This component is highly regarded for its low noise, high stability, and low temperature coefficient, making it an ideal choice for high-performance electronics that require a reliable reference voltage.

Key Features

  • Output Voltage: This device provides a fixed 5V output with a high level of precision and stability.
  • Low Noise: It features an exceptionally low noise output, which is crucial for sensitive electronics and precision instruments.
  • Temperature Coefficient: The LT1027DCS8-5#PBF boasts a low temperature coefficient, ensuring the output voltage remains consistent across a wide range of operating temperatures.
  • Package: Housed in an 8-lead SOIC package, this voltage reference is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Long-Term Stability: Designed for long-term reliability, the device's output voltage does not significantly drift over time.

Applications

With its precise voltage output and low drift, the LT1027DCS8-5#PBF is ideal for various applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Test and measurement equipment
  • Industrial control systems
  • Battery-powered devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1027DCS8-5#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The "PBF" suffix indicates that this product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Texas Instruments
IC VREF SHUNT 2% 8SOIC
Lowest to $0.3321
Analog Devices Inc.
IC VREF SHUNT PREC 5V SC-70-3
Lowest to $5.2736
Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 1% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±1% 5 mA SOT-23-3
Lowest to $3.1201
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess