LT1034IZ-1.2 Voltage Reference
The LT1034IZ-1.2 is a precision, dual-tracking voltage reference produced by Linear Technology. This high-performance component is designed to offer a stable and precise reference voltage of -1.2 volts, with an impressive temperature stability and low noise output, making it an ideal choice for various demanding applications.
Key Features
- Reference Voltage: -1.2V with high accuracy
- Temperature Coefficient: Typically 20ppm/°C, which ensures reliable performance over a wide temperature range
- Low Noise: Provides a stable output with minimal noise, crucial for sensitive electronics
- Low Dropout Voltage: Can operate with a small difference between the input and output voltages, enhancing efficiency
- Output Current Capability: Capable of sourcing up to 20mA and sinking up to 10mA
- Wide Operating Temperature Range: Suitable for industrial applications with operating temperatures ranging from -40°C to 85°C
Applications
The LT1034IZ-1.2 is versatile and can be used in a variety of applications such as:
- Portable, battery-powered equipment
- Precision regulators
- Analog-to-Digital and Digital-to-Analog conversion systems
- Instrumentation and test equipment
Package and Quality
The device is available in a TO-92 package, which is widely used and easy to integrate into various circuit designs. It is also offered in other package options to fit specific design requirements. Moreover, the LT1034IZ-1.2 is characterized for performance assurance and reliability, making it a trusted component for critical applications.
Conclusion
Linear Technology's LT1034IZ-1.2 is a robust, low-power, and precise voltage reference that provides stable performance and is adaptable to a broad spectrum of applications. Its high accuracy and stability make it an indispensable part of any precision voltage regulation or measurement system.