EN
  • EN
  • DE

LT1036CT#PBF

Part No LT1036CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V/5V TO220-5 / Standard Regulator Pos 12V5V 3A/0.075A 5-Pin(5+Tab) TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 30V
Output Voltage 12V, 5V
Voltage Dropout (Maximum) 15V @ 3A, 7.2V @ 75mA (Typ)
Output Current 3A, 75mA
Operating Supply Current 4.5mA ~ 5.5mA
PSRR 60dB (50Hz ~ 500Hz), 74dB (50Hz ~ 500Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780160-LT1036CT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1036
Introduction Date October 03, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1036CT#PBF CAD Model

Description

LT1036CT#PBF Product Image

The LT1036CT#PBF is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This product is designed to offer a reliable reference voltage for various applications, including precision data converters, industrial instrumentation, and automotive electronics, where consistent performance is crucial.

Key Features:

  • High Accuracy: The LT1036CT#PBF boasts an impressive initial accuracy, ensuring that your circuits and systems operate with precision.
  • Temperature Stability: With excellent temperature stability, this voltage reference can maintain its accuracy over a wide range of operating conditions, making it ideal for challenging environments.
  • Low Noise: It features low noise output, which is essential for sensitive electronic applications where signal integrity is paramount.
  • Long-Term Stability: The long-term stability of the LT1036CT#PBF ensures that it will continue to perform reliably over time, even in extended-duration applications.
  • Wide Operating Range: This product can operate across a broad range of voltages, providing flexibility in various circuit designs.

Product Specifications:

Parameter Value Output Voltage Typically 10V Initial Accuracy ±0.05% Temperature Coefficient Typically 10ppm/°C Package Type TO-220 Operating Temperature -40°C to +85°C

Whether you're designing a precision measurement device or looking to enhance the stability of your power supply, the LT1036CT#PBF from Linear Technology is a reliable choice that offers superior performance and durability. Its robust design and excellent specifications make it a go-to voltage reference for engineers and designers seeking quality and consistency in their electronic components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess