EN
  • EN
  • DE

LT1037ACN8#PBF

Part No LT1037ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 15 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780161-LT1037ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1037
Introduction Date March 03, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1037ACN8#PBF CAD Model

Description

Product Overview: LT1037ACN8#PBF

The LT1037ACN8#PBF is a high-performance, low-noise operational amplifier from Linear Technology, designed for applications demanding the highest level of precision and noise performance. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for a wide range of applications including audio and instrumentation amplifiers, active filters, and fast amplifiers for photodiodes and other sensors.

Key Features

  • Ultra-Low Noise Performance: The LT1037ACN8#PBF boasts an exceptionally low voltage noise of 3.8nV/√Hz at 1kHz, ensuring the highest signal integrity in noise-sensitive applications.
  • High Speed: With a slew rate of 50V/μs and a gain bandwidth product of 20MHz, this op-amp can handle high-speed signals without compromising accuracy or performance.
  • Precision: It offers excellent DC performance, with a maximum input offset voltage of 75μV and an input offset voltage drift of 0.7μV/°C, ensuring stability and precision over a wide temperature range.
  • Stable and Versatile: The LT1037ACN8#PBF is designed to be stable with capacitive loads as large as 10,000pF, providing flexibility in a variety of applications without the need for external compensation.
  • Durable and Reliable: Housed in an 8-lead PDIP package, this product is built to last and maintain performance in demanding environments.

Applications

Due to its high precision and low noise characteristics, the LT1037ACN8#PBF is suitable for a multitude of applications, including:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Professional Test Equipment
  • Medical Instrumentation
  • Spectral Analysis Equipment
  • Active Filters and Oscillators

The LT1037ACN8#PBF operational amplifier is a testament to Linear Technology's commitment to providing advanced circuitry for critical applications. Its combination of features ensures that it can deliver exceptional performance in the most demanding of settings, making it a top choice for engineers and designers looking for the best in noise, speed, and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess